Capital Lighting, Inc. HS-8DTWO-VP Exterior -Wall Mt./Flush 475741

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.87 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.87 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HS-8DTWO-VP Exterior -Wall Mt./Flush - 475741 - Capital Lighting, Inc.
Columbus, OH, USA
HS-8DTWO-VP Exterior -Wall Mt./Flush
475741
HS-8DTWO-VP Exterior -Wall Mt./Flush 475741
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.87 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.87
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475741
Product Name HS-8DTWO-VP Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details