Capital Lighting, Inc. HS-10DTWO-BK Exterior -Wall Mt./Flush 475740

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HS-10DTWO-BK Exterior -Wall Mt./Flush - 475740 - Capital Lighting, Inc.
Columbus, OH, USA
HS-10DTWO-BK Exterior -Wall Mt./Flush
475740
HS-10DTWO-BK Exterior -Wall Mt./Flush 475740
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 10.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475740
Product Name HS-10DTWO-BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details