Capital Lighting, Inc. MB-6TGW-VP Exterior -Wall Mount 475738

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
MB-6TGW-VP Exterior -Wall Mount - 475738 - Capital Lighting, Inc.
Columbus, OH, USA
MB-6TGW-VP Exterior -Wall Mount
475738
MB-6TGW-VP Exterior -Wall Mount 475738
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.37
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475738
Product Name MB-6TGW-VP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details