Capital Lighting, Inc. LV24-H4DTGW-MB Landscape Ltg.-Path & Spread 475736

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 29.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Brown Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 29.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Brown Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV24-H4DTGW-MB Landscape Ltg.-Path & Spread - 475736 - Capital Lighting, Inc.
Columbus, OH, USA
LV24-H4DTGW-MB Landscape Ltg.-Path & Spread
475736
LV24-H4DTGW-MB Landscape Ltg.-Path & Spread 475736
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 29.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Brown Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 29.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Mission Brown
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475736
Product Name LV24-H4DTGW-MB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details