Capital Lighting, Inc. LV24-M6TCS-BK Landscape Ltg.-Path & Spread 475728

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV24-M6TCS-BK Landscape Ltg.-Path & Spread - 475728 - Capital Lighting, Inc.
Columbus, OH, USA
LV24-M6TCS-BK Landscape Ltg.-Path & Spread
475728
LV24-M6TCS-BK Landscape Ltg.-Path & Spread 475728
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.50
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Satin Black
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475728
Product Name LV24-M6TCS-BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details