Capital Lighting, Inc. MH-5TWO-BK Exterior -Hanging 475717

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
MH-5TWO-BK Exterior -Hanging - 475717 - Capital Lighting, Inc.
Columbus, OH, USA
MH-5TWO-BK Exterior -Hanging
475717
MH-5TWO-BK Exterior -Hanging 475717
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 4.87
Height: 7.50
Extension: 43.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475717
Product Name MH-5TWO-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details