Capital Lighting, Inc. MCM-8TWO-VP Exterior -Ceiling Mount 475715

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.37 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Flush Ceiling Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 9.75" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.37 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Flush Ceiling Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 9.75" sq.

Suppliers

Company
Product
Description
Supplier Links
MCM-8TWO-VP Exterior -Ceiling Mount - 475715 - Capital Lighting, Inc.
Columbus, OH, USA
MCM-8TWO-VP Exterior -Ceiling Mount
475715
MCM-8TWO-VP Exterior -Ceiling Mount 475715
PRODUCT DETAILS / SPECS Width/Dia: 8.37 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Flush Ceiling Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 9.75" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 8.37
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Verdigris Patina
Product Name: Two Light Flush Ceiling Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 9.75" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475715
Product Name MCM-8TWO-VP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details