Capital Lighting, Inc. MH-15TGW-VP Exterior -Hanging 475711

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.37 Extension: 58.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.37 Extension: 58.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
MH-15TGW-VP Exterior -Hanging - 475711 - Capital Lighting, Inc.
Columbus, OH, USA
MH-15TGW-VP Exterior -Hanging
475711
MH-15TGW-VP Exterior -Hanging 475711
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.37 Extension: 58.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.37
Extension: 58.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475711
Product Name MH-15TGW-VP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details