Capital Lighting, Inc. PFL-19OWO-BZ Lamps-Floor Lamps 475479

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Floor Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Floor Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PFL-19OWO-BZ Lamps-Floor Lamps - 475479 - Capital Lighting, Inc.
Columbus, OH, USA
PFL-19OWO-BZ Lamps-Floor Lamps
475479
PFL-19OWO-BZ Lamps-Floor Lamps 475479
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Floor Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 60.37
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Floor Lamp
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475479
Product Name PFL-19OWO-BZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details