Capital Lighting, Inc. PPTL-11EWO-P Lamps-Table Lamps 475477

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PPTL-11EWO-P Lamps-Table Lamps - 475477 - Capital Lighting, Inc.
Columbus, OH, USA
PPTL-11EWO-P Lamps-Table Lamps
475477
PPTL-11EWO-P Lamps-Table Lamps 475477
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Table Lamp Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Table Lamp
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475477
Product Name PPTL-11EWO-P Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details