Capital Lighting, Inc. LV27-P6EWO-BK Landscape Ltg.-Path & Spread 475476

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV27-P6EWO-BK Landscape Ltg.-Path & Spread - 475476 - Capital Lighting, Inc.
Columbus, OH, USA
LV27-P6EWO-BK Landscape Ltg.-Path & Spread
475476
LV27-P6EWO-BK Landscape Ltg.-Path & Spread 475476
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 27.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 27.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Satin Black
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475476
Product Name LV27-P6EWO-BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details