Capital Lighting, Inc. PCH-18WO-AC Pendants-Bowl Style 475470

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 10.62 Extension: 31.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 6.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 10.62 Extension: 31.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 6.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PCH-18WO-AC Pendants-Bowl Style - 475470 - Capital Lighting, Inc.
Columbus, OH, USA
PCH-18WO-AC Pendants-Bowl Style
475470
PCH-18WO-AC Pendants-Bowl Style 475470
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 10.62 Extension: 31.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 6.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.12
Height: 10.62
Extension: 31.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 6.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475470
Product Name PCH-18WO-AC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details