Capital Lighting, Inc. SCCM-15GWC-AB Semi-Flush Mts.-Other 475468

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
SCCM-15GWC-AB Semi-Flush Mts.-Other - 475468 - Capital Lighting, Inc.
Columbus, OH, USA
SCCM-15GWC-AB Semi-Flush Mts.-Other
475468
SCCM-15GWC-AB Semi-Flush Mts.-Other 475468
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Semi-Flush Ceiling Light
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475468
Product Name SCCM-15GWC-AB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details