Capital Lighting, Inc. SCCH-21GWC-BZ Pendants-Bowl Style 475465

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.87 Extension: 60.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.87 Extension: 60.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
SCCH-21GWC-BZ Pendants-Bowl Style - 475465 - Capital Lighting, Inc.
Columbus, OH, USA
SCCH-21GWC-BZ Pendants-Bowl Style
475465
SCCH-21GWC-BZ Pendants-Bowl Style 475465
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.87 Extension: 60.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 24.87
Extension: 60.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475465
Product Name SCCH-21GWC-BZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details