Capital Lighting, Inc. UH-11WO-VP Pendants-Glass Down 475459

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
UH-11WO-VP Pendants-Glass Down - 475459 - Capital Lighting, Inc.
Columbus, OH, USA
UH-11WO-VP Pendants-Glass Down
475459
UH-11WO-VP Pendants-Glass Down 475459
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475459
Product Name UH-11WO-VP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details