Capital Lighting, Inc. WH-17TN-MB Exterior -Hanging 475458

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.12 Extension: 52.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.12 Extension: 52.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
WH-17TN-MB Exterior -Hanging - 475458 - Capital Lighting, Inc.
Columbus, OH, USA
WH-17TN-MB Exterior -Hanging
475458
WH-17TN-MB Exterior -Hanging 475458
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.12 Extension: 52.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.12
Extension: 52.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Tan
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475458
Product Name WH-17TN-MB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details