Capital Lighting, Inc. UCH-16GW-BZ Pendants-Bowl Style 475456

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 27.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 27.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
UCH-16GW-BZ Pendants-Bowl Style - 475456 - Capital Lighting, Inc.
Columbus, OH, USA
UCH-16GW-BZ Pendants-Bowl Style
475456
UCH-16GW-BZ Pendants-Bowl Style 475456
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Extension: 27.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Extension: 27.13
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475456
Product Name UCH-16GW-BZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details