Capital Lighting, Inc. WH-12WO-RC Exterior -Hanging 475455

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.37 Extension: 47.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.37 Extension: 47.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
WH-12WO-RC Exterior -Hanging - 475455 - Capital Lighting, Inc.
Columbus, OH, USA
WH-12WO-RC Exterior -Hanging
475455
WH-12WO-RC Exterior -Hanging 475455
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.37 Extension: 47.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.37
Extension: 47.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475455
Product Name WH-12WO-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details