Capital Lighting, Inc. UCCH-16WO-P Pendants-Bowl Style 475453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 62.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 62.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
UCCH-16WO-P Pendants-Bowl Style - 475453 - Capital Lighting, Inc.
Columbus, OH, USA
UCCH-16WO-P Pendants-Bowl Style
475453
UCCH-16WO-P Pendants-Bowl Style 475453
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.75 Extension: 62.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.75
Extension: 62.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475453
Product Name UCCH-16WO-P Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details