Capital Lighting, Inc. UTL-16TN-BZ Lamps-Table Lamps 475450

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
UTL-16TN-BZ Lamps-Table Lamps - 475450 - Capital Lighting, Inc.
Columbus, OH, USA
UTL-16TN-BZ Lamps-Table Lamps
475450
UTL-16TN-BZ Lamps-Table Lamps 475450
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.88 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Table Lamp Glass: Tan Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.88
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Table Lamp
Glass: Tan
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475450
Product Name UTL-16TN-BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details