Capital Lighting, Inc. PTL-12AM-BZ Lamps-Table Lamps 475449

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Glass: Almond Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Glass: Almond Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PTL-12AM-BZ Lamps-Table Lamps - 475449 - Capital Lighting, Inc.
Columbus, OH, USA
PTL-12AM-BZ Lamps-Table Lamps
475449
PTL-12AM-BZ Lamps-Table Lamps 475449
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Glass: Almond Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Glass: Almond
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475449
Product Name PTL-12AM-BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details