PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Wall Mount
Glass: Amber
Shipped Via: UPS
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475444 |
| Product Name | RB-6M-AC Exterior -Wall Mount |
| Application | Residential; Outdoor |