Capital Lighting, Inc. SCH-12BC-P Exterior -Hanging 475439

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 50.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 50.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
SCH-12BC-P Exterior -Hanging - 475439 - Capital Lighting, Inc.
Columbus, OH, USA
SCH-12BC-P Exterior -Hanging
475439
SCH-12BC-P Exterior -Hanging 475439
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.37 Extension: 50.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.37
Extension: 50.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Pendant
Glass: Blue-White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475439
Product Name SCH-12BC-P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details