Capital Lighting, Inc. SGC-10RM-VP Exterior -Post/Pier Head 475436

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
SGC-10RM-VP Exterior -Post/Pier Head - 475436 - Capital Lighting, Inc.
Columbus, OH, USA
SGC-10RM-VP Exterior -Post/Pier Head
475436
SGC-10RM-VP Exterior -Post/Pier Head 475436
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light olumn Mount
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475436
Product Name SGC-10RM-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details