Capital Lighting, Inc. SGB-10GW-BZ Exterior -Wall Mount 475434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
SGB-10GW-BZ Exterior -Wall Mount - 475434 - Capital Lighting, Inc.
Columbus, OH, USA
SGB-10GW-BZ Exterior -Wall Mount
475434
SGB-10GW-BZ Exterior -Wall Mount 475434
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475434
Product Name SGB-10GW-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details