Capital Lighting, Inc. SB-11F-BK Exterior -Wall Mount 475430

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.87 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.87 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SB-11F-BK Exterior -Wall Mount - 475430 - Capital Lighting, Inc.
Columbus, OH, USA
SB-11F-BK Exterior -Wall Mount
475430
SB-11F-BK Exterior -Wall Mount 475430
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.87 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.87
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475430
Product Name SB-11F-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details