Capital Lighting, Inc. TRB-12MNGW-BZ Exterior -Wall Mount 475426

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TRB-12MNGW-BZ Exterior -Wall Mount - 475426 - Capital Lighting, Inc.
Columbus, OH, USA
TRB-12MNGW-BZ Exterior -Wall Mount
475426
TRB-12MNGW-BZ Exterior -Wall Mount 475426
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Bracket
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475426
Product Name TRB-12MNGW-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details