PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.25
Extension: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Mount
Glass: Red-White Opalescent
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475418 |
| Product Name | SSW-11REC-BZ Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |