Capital Lighting, Inc. SSCH-22REC-AB Island/Pool Table-4 Light + 475406

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" x 8"
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" x 8"

Suppliers

Company
Product
Description
Supplier Links
SSCH-22REC-AB Island/Pool Table-4 Light + - 475406 - Capital Lighting, Inc.
Columbus, OH, USA
SSCH-22REC-AB Island/Pool Table-4 Light +
475406
SSCH-22REC-AB Island/Pool Table-4 Light + 475406
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Extension: 58.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Brass Product Name: Four Light Pendant Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" x 8"

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.50
Extension: 58.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brass
Product Name: Four Light Pendant
Glass: Red-White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4" x 8"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475406
Product Name SSCH-22REC-AB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details