Capital Lighting, Inc. 26715 Lamps-Table Lamps 475309

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Tone Weight: 11 Product Name: One Light Table Lamp UPC: 792977267158 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Tone Weight: 11 Product Name: One Light Table Lamp UPC: 792977267158 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26715 Lamps-Table Lamps - 475309 - Capital Lighting, Inc.
Columbus, OH, USA
26715 Lamps-Table Lamps
475309
26715 Lamps-Table Lamps 475309
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Wood Tone Weight: 11 Product Name: One Light Table Lamp UPC: 792977267158 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.25
Length 33.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Wood Tone
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977267158
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475309
Product Name 26715 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details