Capital Lighting, Inc. E20532-09 Flush Mounts-Bowl Style 475163

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2 Product Name: One Light Flush/Wall Mount UPC: 845094012696 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2 Product Name: One Light Flush/Wall Mount UPC: 845094012696 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20532-09 Flush Mounts-Bowl Style - 475163 - Capital Lighting, Inc.
Columbus, OH, USA
E20532-09 Flush Mounts-Bowl Style
475163
E20532-09 Flush Mounts-Bowl Style 475163
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2 Product Name: One Light Flush/Wall Mount UPC: 845094012696 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 2.50
Length 2.50
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Satin Nickel/Polished Chrome
Weight: 2
Product Name: One Light Flush/Wall Mount
UPC: 845094012696
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475163
Product Name E20532-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details