Capital Lighting, Inc. E20533-09 Semi-Flush Mts.-Other 475161

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2.27 Product Name: One Light Flush/Wall Mount UPC: 845094012702 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2.27 Product Name: One Light Flush/Wall Mount UPC: 845094012702 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20533-09 Semi-Flush Mts.-Other - 475161 - Capital Lighting, Inc.
Columbus, OH, USA
E20533-09 Semi-Flush Mts.-Other
475161
E20533-09 Semi-Flush Mts.-Other 475161
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 2.50 Length 2.50 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel/Polished Chrome Weight: 2.27 Product Name: One Light Flush/Wall Mount UPC: 845094012702 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 2.50
Length 2.50
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Satin Nickel/Polished Chrome
Weight: 2.27
Product Name: One Light Flush/Wall Mount
UPC: 845094012702
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475161
Product Name E20533-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details