Capital Lighting, Inc. E20522-10 Flush Mounts-Bowl Style 475148

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012641 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012641 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20522-10 Flush Mounts-Bowl Style - 475148 - Capital Lighting, Inc.
Columbus, OH, USA
E20522-10 Flush Mounts-Bowl Style
475148
E20522-10 Flush Mounts-Bowl Style 475148
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012641 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 2.3
Product Name: Three Light Flush Mount
UPC: 845094012641
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475148
Product Name E20522-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details