Capital Lighting, Inc. E20520-10 Semi-Flush Mts.-Bowl Style 475142

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 7.1 Product Name: One Light Flush Mount UPC: 845094012627 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 7.1 Product Name: One Light Flush Mount UPC: 845094012627 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20520-10 Semi-Flush Mts.-Bowl Style - 475142 - Capital Lighting, Inc.
Columbus, OH, USA
E20520-10 Semi-Flush Mts.-Bowl Style
475142
E20520-10 Semi-Flush Mts.-Bowl Style 475142
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 7.1 Product Name: One Light Flush Mount UPC: 845094012627 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 7.1
Product Name: One Light Flush Mount
UPC: 845094012627
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475142
Product Name E20520-10 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details