Capital Lighting, Inc. E20115-18 Mini Pendants-4+Light Cluster 475140

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 12.1 Product Name: Nine Light Pendant UPC: 845094009931 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 12.1 Product Name: Nine Light Pendant UPC: 845094009931 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20115-18 Mini Pendants-4+Light Cluster - 475140 - Capital Lighting, Inc.
Columbus, OH, USA
E20115-18 Mini Pendants-4+Light Cluster
475140
E20115-18 Mini Pendants-4+Light Cluster 475140
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 12.1 Product Name: Nine Light Pendant UPC: 845094009931 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 10
Finish: Polished Chrome
Weight: 12.1
Product Name: Nine Light Pendant
UPC: 845094009931
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475140
Product Name E20115-18 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details