Capital Lighting, Inc. E20725-18 Island/Pool Table-4 Light + 475132

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Five Light Pendant UPC: 845094012832 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Five Light Pendant UPC: 845094012832 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20725-18 Island/Pool Table-4 Light + - 475132 - Capital Lighting, Inc.
Columbus, OH, USA
E20725-18 Island/Pool Table-4 Light +
475132
E20725-18 Island/Pool Table-4 Light + 475132
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.00 Length 2.00 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Five Light Pendant UPC: 845094012832 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 2.00
Length 2.00
Bulb
Type: G9 T4
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Five Light Pendant
UPC: 845094012832
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475132
Product Name E20725-18 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details