Capital Lighting, Inc. E20721-18 Sconces-Pocket 475131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: R7S T3 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Mount UPC: 845094012801 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: R7S T3 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Mount UPC: 845094012801 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20721-18 Sconces-Pocket - 475131 - Capital Lighting, Inc.
Columbus, OH, USA
E20721-18 Sconces-Pocket
475131
E20721-18 Sconces-Pocket 475131
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: R7S T3 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: One Light Wall Mount UPC: 845094012801 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: R7S T3
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: One Light Wall Mount
UPC: 845094012801
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475131
Product Name E20721-18 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details