Capital Lighting, Inc. E20735-72 Lamps-Floor Lamps 475117

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Length 65.00 Bulb Type: G4 T3 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 9.5 Product Name: Five Light Floor Lamp UPC: 845094012870 Category: Floor Lamp Glass: Smoked Mirror Shipped Via: Truck Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Length 65.00 Bulb Type: G4 T3 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 9.5 Product Name: Five Light Floor Lamp UPC: 845094012870 Category: Floor Lamp Glass: Smoked Mirror Shipped Via: Truck Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20735-72 Lamps-Floor Lamps - 475117 - Capital Lighting, Inc.
Columbus, OH, USA
E20735-72 Lamps-Floor Lamps
475117
E20735-72 Lamps-Floor Lamps 475117
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Length 65.00 Bulb Type: G4 T3 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 9.5 Product Name: Five Light Floor Lamp UPC: 845094012870 Category: Floor Lamp Glass: Smoked Mirror Shipped Via: Truck Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 65.00
Length 65.00
Bulb
Type: G4 T3
Qty: 15
Wattage: 10
Finish: Polished Chrome
Weight: 9.5
Product Name: Five Light Floor Lamp
UPC: 845094012870
Category: Floor Lamp
Glass: Smoked Mirror
Shipped Via: Truck
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475117
Product Name E20735-72 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details