Capital Lighting, Inc. E20794-20 Flush Mounts-Bowl Style 475111

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Type: GU10 MR16 Qty: 18 Wattage: 50 Finish: Polished Chrome Weight: 13.4 Product Name: Eight Light Flush Mount UPC: 845094012917 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Type: GU10 MR16 Qty: 18 Wattage: 50 Finish: Polished Chrome Weight: 13.4 Product Name: Eight Light Flush Mount UPC: 845094012917 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20794-20 Flush Mounts-Bowl Style - 475111 - Capital Lighting, Inc.
Columbus, OH, USA
E20794-20 Flush Mounts-Bowl Style
475111
E20794-20 Flush Mounts-Bowl Style 475111
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 17.00 Bulb Type: GU10 MR16 Qty: 18 Wattage: 50 Finish: Polished Chrome Weight: 13.4 Product Name: Eight Light Flush Mount UPC: 845094012917 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 17.00
Bulb
Type: GU10 MR16
Qty: 18
Wattage: 50
Finish: Polished Chrome
Weight: 13.4
Product Name: Eight Light Flush Mount
UPC: 845094012917
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475111
Product Name E20794-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details