PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Bulb
Finish: Snow White
Weight: 20
Product Name: Ceiling Fan
UPC: 743928623776
Category: Ceiling Fans
Safety Rating: ETL
Safety Listing: Damp
Motor size: 172x12
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 13
Blade span: 52
Blade type: ABS
Electricity Use: 60
Speeds: 3 Speeds, RPM: High - 168
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5439
Airflow Efficienty: 90.7
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 475073 |
| Product Name | 83U11D Fans-Damp Location |