PRODUCT DETAILS / SPECS
Width/Dia: 64.00
Height: 20.00
Bulb
Finish: Antique Pewter
Weight: 43
Product Name: Ceiling Fan with Remote Control
UPC: 743928629686
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 188x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 64
Electricity Use: 84
Speeds: 3 Speeds, RPM: High - 175
Optional Control: W-72 VersaTouch2 - 3-Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 7900
Airflow Efficienty: 85
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 475072 |
| Product Name | 89U97M Fans-Ceiling Fans |