Capital Lighting, Inc. WB1329ORB Sconces-Single Glass 474993

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817318661 Category: Wall Glass: Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817318661 Category: Wall Glass: Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
WB1329ORB Sconces-Single Glass - 474993 - Capital Lighting, Inc.
Columbus, OH, USA
WB1329ORB Sconces-Single Glass
474993
WB1329ORB Sconces-Single Glass 474993
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Sconce UPC: 014817318661 Category: Wall Glass: Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.4
Product Name: One Light Sconce
UPC: 014817318661
Category: Wall
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474993
Product Name WB1329ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details