Capital Lighting, Inc. WB1330WAL Sconces-Pocket 474990

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Weight: 1.5 Product Name: One Light Sconce UPC: 014817319897 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Weight: 1.5 Product Name: One Light Sconce UPC: 014817319897 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
WB1330WAL Sconces-Pocket - 474990 - Capital Lighting, Inc.
Columbus, OH, USA
WB1330WAL Sconces-Pocket
474990
WB1330WAL Sconces-Pocket 474990
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Walnut Weight: 1.5 Product Name: One Light Sconce UPC: 014817319897 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Walnut
Weight: 1.5
Product Name: One Light Sconce
UPC: 014817319897
Category: Wall
Glass: Amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474990
Product Name WB1330WAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details