Capital Lighting, Inc. 3-80029-3-323 Foyer/Hall Lanterns-Glass w/Frame 474985

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer UPC: 822920174391 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer UPC: 822920174391 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-80029-3-323 Foyer/Hall Lanterns-Glass w/Frame - 474985 - Capital Lighting, Inc.
Columbus, OH, USA
3-80029-3-323 Foyer/Hall Lanterns-Glass w/Frame
474985
3-80029-3-323 Foyer/Hall Lanterns-Glass w/Frame 474985
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer UPC: 822920174391 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Foyer
UPC: 822920174391
Category: Entry
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474985
Product Name 3-80029-3-323 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details