Capital Lighting, Inc. 3-80024-6-323 Foyer/Hall Lanterns-Glass w/Frame 474982

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Foyer UPC: 822920174384 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Foyer UPC: 822920174384 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-80024-6-323 Foyer/Hall Lanterns-Glass w/Frame - 474982 - Capital Lighting, Inc.
Columbus, OH, USA
3-80024-6-323 Foyer/Hall Lanterns-Glass w/Frame
474982
3-80024-6-323 Foyer/Hall Lanterns-Glass w/Frame 474982
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Foyer UPC: 822920174384 Category: Entry Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Product Name: Six Light Foyer
UPC: 822920174384
Category: Entry
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474982
Product Name 3-80024-6-323 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details