Capital Lighting, Inc. 5173BN Bathroom Fixtures-Three Lights 474882

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
5173BN Bathroom Fixtures-Three Lights - 474882 - Capital Lighting, Inc.
Columbus, OH, USA
5173BN Bathroom Fixtures-Three Lights
474882
5173BN Bathroom Fixtures-Three Lights 474882
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Scalloped Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474882
Product Name 5173BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details