Capital Lighting, Inc. 1280VZ Exterior -Wall Mount 474844

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
1280VZ Exterior -Wall Mount - 474844 - Capital Lighting, Inc.
Columbus, OH, USA
1280VZ Exterior -Wall Mount
474844
1280VZ Exterior -Wall Mount 474844
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474844
Product Name 1280VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details