Capital Lighting, Inc. 2441MB Exterior -Post/Pier Head 474837

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2441MB Exterior -Post/Pier Head - 474837 - Capital Lighting, Inc.
Columbus, OH, USA
2441MB Exterior -Post/Pier Head
474837
2441MB Exterior -Post/Pier Head 474837
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Museum Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474837
Product Name 2441MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details