Capital Lighting, Inc. 2444MB Exterior -Wall Mount 474833

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444MB Exterior -Wall Mount - 474833 - Capital Lighting, Inc.
Columbus, OH, USA
2444MB Exterior -Wall Mount
474833
2444MB Exterior -Wall Mount 474833
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Museum Black Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Museum Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474833
Product Name 2444MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details