Capital Lighting, Inc. 8-749-3-241 Bathroom Fixtures-Three Lights 474768

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Bath Bar UPC: 822920170577 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Bath Bar UPC: 822920170577 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-749-3-241 Bathroom Fixtures-Three Lights - 474768 - Capital Lighting, Inc.
Columbus, OH, USA
8-749-3-241 Bathroom Fixtures-Three Lights
474768
8-749-3-241 Bathroom Fixtures-Three Lights 474768
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Bath Bar UPC: 822920170577 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 11.25
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moroccan Bronze
Product Name: Three Light Bath Bar
UPC: 822920170577
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474768
Product Name 8-749-3-241 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details